TE Connectivity Automotive Headers 828773-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM , 1.6 MM  [.063 INCH , .11 INCH ] Dimensions 製品長さ : 91 MM  [.995 INCH ] Product Width : 27 MM  [3.549 INCH ] Profile Height from PCB : 25.2 MM  [.992 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 828771 Packaging Features Packaging Quantity : 156 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC , 65 DEGC , 85 DEGC  [149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM , 1.6 MM  [.063 INCH , .11 INCH ] Dimensions 製品長さ : 91 MM  [.995 INCH ] Product Width : 27 MM  [3.549 INCH ] Profile Height from PCB : 25.2 MM  [.992 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 828771 Packaging Features Packaging Quantity : 156 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC , 65 DEGC , 85 DEGC  [149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 828773-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
828773-1
Automotive Headers 828773-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 39 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM , 1.6 MM  [.063 INCH , .11 INCH ] Dimensions 製品長さ : 91 MM  [.995 INCH ] Product Width : 27 MM  [3.549 INCH ] Profile Height from PCB : 25.2 MM  [.992 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Locking Interface : Without Mounting Holes : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 828771 Packaging Features Packaging Quantity : 156 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC , 65 DEGC , 85 DEGC  [149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 39
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 35
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM , 1.6 MM  [.063 INCH , .11 INCH ]

Dimensions


  • 製品長さ : 91 MM  [.995 INCH ]
  • Product Width : 27 MM  [3.549 INCH ]
  • Profile Height from PCB : 25.2 MM  [.992 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 14
  • Voltage Rating (Max) (VDC) : 14

Housing Features


  • Centerline (Pitch) : 3 MM , 5 MM  [.197 INCH , .118 INCH ]

Industry Standards


  • UL Flammability Rating : None

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 828771

Packaging Features


  • Packaging Quantity : 156

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC , 65 DEGC , 85 DEGC  [149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
39P Messlei Kompl Amp - Te Connectivity - 76AC0722 - Newark, An Avnet Company
Chicago, IL, United States
39P Messlei Kompl Amp - Te Connectivity
76AC0722
39P Messlei Kompl Amp - Te Connectivity 76AC0722
39P MESSLEI KOMPL

39P MESSLEI KOMPL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 828773-1 76AC0722
Product Name Automotive Headers 39P Messlei Kompl Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1-1924513-9 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
Automotive Headers - 1-1318772-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
4 suppliers
Automotive Headers - 1-2315562-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers