TE Connectivity Hook Up Wire 8287333001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Orange Weight (KGKM) : 9.53 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.07 MM  [.042 INCH ] Conductor Diameter Range : 1.05 - 1.08 MM  [.041 - .043 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.65 MM  [.065 INCH ] Overall Outside Diameter Range : 1.65 - 1.75 MM  [.065 - .069 INCH ] Strand Size (AWG) : 31 Wire Diameter : 1.04 MM  [.041 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Orange Weight (KGKM) : 9.53 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.07 MM  [.042 INCH ] Conductor Diameter Range : 1.05 - 1.08 MM  [.041 - .043 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.65 MM  [.065 INCH ] Overall Outside Diameter Range : 1.65 - 1.75 MM  [.065 - .069 INCH ] Strand Size (AWG) : 31 Wire Diameter : 1.04 MM  [.041 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8287333001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
8287333001
Hook Up Wire 8287333001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Orange Weight (KGKM) : 9.53 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.07 MM  [.042 INCH ] Conductor Diameter Range : 1.05 - 1.08 MM  [.041 - .043 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.65 MM  [.065 INCH ] Overall Outside Diameter Range : 1.65 - 1.75 MM  [.065 - .069 INCH ] Strand Size (AWG) : 31 Wire Diameter : 1.04 MM  [.041 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Hook Up Wire Wire Color : Orange
  • Weight (KGKM) : 9.53

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter : 1.07 MM  [.042 INCH ]
  • Conductor Diameter Range : 1.05 - 1.08 MM  [.041 - .043 INCH ]
  • Conductor Size (MMSQ) : .25
  • Overall Outside Diameter : 1.65 MM  [.065 INCH ]
  • Overall Outside Diameter Range : 1.65 - 1.75 MM  [.065 - .069 INCH ]
  • Strand Size (AWG) : 31
  • Wire Diameter : 1.04 MM  [.041 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 24.7 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite DW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 8287333001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Wire Weight 0.0142 lbs/ft (0.0211 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1198103001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 132931-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0940 inch (2.39 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details