TE Connectivity Receptacle Housing, 2Pos, Pa Gf, Black; Product Range Amp Te Connectivity 828657-3

Description
RECEPTACLE HOUSING, 2POS, PA GF, BLACK; Product Range:JPT Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, PA GF, BLACK; Product Range:JPT Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Pa Gf, Black; Product Range Amp Te Connectivity - 89Y5690 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Pa Gf, Black; Product Range Amp Te Connectivity
89Y5690
Receptacle Housing, 2Pos, Pa Gf, Black; Product Range Amp Te Connectivity 89Y5690
RECEPTACLE HOUSING, 2POS, PA GF, BLACK; Product Range:JPT Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, PA GF, BLACK; Product Range:JPT Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89Y5690
Product Name Receptacle Housing, 2Pos, Pa Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details