TE Connectivity Headers & Wire Housings 828549-2

Description
2P AMP-QUICK STLEI
Request a Quote
Description
2P AMP-QUICK STLEI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 828549-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
828549-2
Headers & Wire Housings 828549-2
2P AMP-QUICK STLEI

2P AMP-QUICK STLEI

Buy Now
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 05AC9749 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
05AC9749
Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 05AC9749
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:AMP QUICK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:AMP QUICK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 828549-2 05AC9749
Product Name Headers & Wire Housings Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details