TE Connectivity PCB Headers & Receptacles 828548-3

Description
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Length : 5.2 MM  [.205 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.3 MICM  [51.18 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .64 MM  [.025 INCH ] Dimensions Connector Height : 8.8 MM  [.34 INCH ] PCB Thickness (Recommended) (INCH) : 1.3 Electrical Characteristics Insulation Resistance (MEGO) : 1 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.9 MM  [.114 INCH ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Length : 5.2 MM  [.205 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.3 MICM  [51.18 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .64 MM  [.025 INCH ] Dimensions Connector Height : 8.8 MM  [.34 INCH ] PCB Thickness (Recommended) (INCH) : 1.3 Electrical Characteristics Insulation Resistance (MEGO) : 1 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.9 MM  [.114 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 828548-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
828548-3
PCB Headers & Receptacles 828548-3
Body Features Connector Profile : Standard Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Length : 5.2 MM  [.205 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.3 MICM  [51.18 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .64 MM  [.025 INCH ] Dimensions Connector Height : 8.8 MM  [.34 INCH ] PCB Thickness (Recommended) (INCH) : 1.3 Electrical Characteristics Insulation Resistance (MEGO) : 1 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Layout : Inline
  • Contact Mating Area Length : 5.2 MM  [.205 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1.3 MICM  [51.18 MICIN ]
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Mating Pin Diameter : .64 MM  [.025 INCH ]

Dimensions


  • Connector Height : 8.8 MM  [.34 INCH ]
  • PCB Thickness (Recommended) (INCH) : 1.3

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarized
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]
Buy Now
Headers & Wire Housings - 828548-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
828548-3
Headers & Wire Housings 828548-3
3P AMP QUICK STLEI

3P AMP QUICK STLEI

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
828548-3
Headers & Wire Housings 828548-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wire-To-Board Connector, Ampmodu Series, Through Hole, Header, 3, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity - 75Y5922 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Series, Through Hole, Header, 3, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity
75Y5922
Wire-To-Board Connector, Ampmodu Series, Through Hole, Header, 3, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity 75Y5922
Wire-To-Board Connector, AMPMODU Series, Through Hole, Header, 3, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU Series, Through Hole, Header, 3, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 828548-3 828548-3 75Y5922
Product Name PCB Headers & Receptacles Headers & Wire Housings Wire-To-Board Connector, Ampmodu Series, Through Hole, Header, 3, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity
Mounting Through-Hole; Board Mount
Insulation Resistance 1 Mohms
Number of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103149-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102681-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 100108-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details