TE Connectivity Connector Hardware, Mounts, Locks & Retainers 828347-2

Description
Dimensions Product Feature Length : 11.2 MM  [.44 INCH ] Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Dimensions Product Feature Length : 11.2 MM  [.44 INCH ] Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 828347-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
828347-2
Connector Hardware, Mounts, Locks & Retainers 828347-2
Dimensions Product Feature Length : 11.2 MM  [.44 INCH ] Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Dimensions


  • Product Feature Length : 11.2 MM  [.44 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 828347-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
828347-2
D-Sub Connectors 828347-2
HD VERSCHRAUBUNG

HD VERSCHRAUBUNG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
828347-2
D-Sub Connectors 828347-2
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 828347-2 828347-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1218235-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details