TE Connectivity PCB Headers & Receptacles 828296-2

Description
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 - 5 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 16.5 MM  [.65 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 - 5 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 16.5 MM  [.65 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 828296-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
828296-2
PCB Headers & Receptacles 828296-2
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 - 5 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 16.5 MM  [.65 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .63 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 3 - 5

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Stack Height : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VRMS) : 750
  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Other


  • Position Locations Omitted : 0

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 828296-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
Insulation Resistance 5000 Mohms
Dielectric Withstanding Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102154-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102387-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details