TE Connectivity Dip Socket, 28 Position, Pcb; No. Of Contacts Augat - Te Connectivity 828-AG11D-LF

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Dip Socket, 28 Position, Pcb; No. Of Contacts Augat - Te Connectivity - 93K5265 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Pcb; No. Of Contacts Augat - Te Connectivity
93K5265
Dip Socket, 28 Position, Pcb; No. Of Contacts Augat - Te Connectivity 93K5265
DIP SOCKET, 28 POSITION, PCB; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, PCB; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 828-AG11D-LF 93K5265
Product Name Dip Socket, 28 Position, Pcb; No. Of Contacts Augat - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products