TE Connectivity No. Of Contacts Amp - Te Connectivity 828-AG11D-ESL.

Description
No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:16.24mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Description
No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:16.24mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC3451 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC3451
No. Of Contacts Amp - Te Connectivity 24AC3451
No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:16.24mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:16.24mm; Contact Material:Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3451
Product Name No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details