TE Connectivity No. Of Contacts Te Connectivity 828-AG11D-ES-LF.

Description
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Te Connectivity - 26AC8833 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Te Connectivity
26AC8833
No. Of Contacts Te Connectivity 26AC8833
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8833
Product Name No. Of Contacts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products