TE Connectivity Connectors, Interconnects - Shunts, Jumpers 827914-1

Description
Win Source Part Number: 1363458-827914-1 Category: Connectors, Interconnects - Shunts, Jumpers Fake Threat In the Open Market: 44 pct. Type: Open Top MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Base Product Number: 827914 HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Color: Green Material Flammability Rating: UL94 V-0 Gender: Female Sockets Pitch: 0.100" (2.54mm) Housing Material: Polyamide (PA66), Nylon 6/6, Glass Filled Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.236" (6.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363458-827914-1 Category: Connectors, Interconnects - Shunts, Jumpers Fake Threat In the Open Market: 44 pct. Type: Open Top MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Base Product Number: 827914 HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Color: Green Material Flammability Rating: UL94 V-0 Gender: Female Sockets Pitch: 0.100" (2.54mm) Housing Material: Polyamide (PA66), Nylon 6/6, Glass Filled Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.236" (6.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers - 1363458-827914-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1363458-827914-1
Connectors, Interconnects - Shunts, Jumpers 1363458-827914-1
Win Source Part Number: 1363458-827914-1 Category: Connectors, Interconnects - Shunts, Jumpers Fake Threat In the Open Market: 44 pct. Type: Open Top MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Base Product Number: 827914 HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Color: Green Material Flammability Rating: UL94 V-0 Gender: Female Sockets Pitch: 0.100" (2.54mm) Housing Material: Polyamide (PA66), Nylon 6/6, Glass Filled Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.236" (6.00mm)

Win Source Part Number: 1363458-827914-1
Category: Connectors, Interconnects - Shunts, Jumpers
Fake Threat In the Open Market: 44 pct.
Type: Open Top
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod IV
Package: Bulk
Product Status: Active
Base Product Number: 827914
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Color: Green
Material Flammability Rating: UL94 V-0
Gender: Female Sockets
Pitch: 0.100" (2.54mm)
Housing Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.236" (6.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1363458-827914-1
Product Name Connectors, Interconnects - Shunts, Jumpers
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details