TE Connectivity Heat Shrink Tubing 8278434002

Description
Body Features Flexibility : Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Power Steering Fluid, Antifreeze, Motor Oil, Unleaded Gasoline, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Power Steering Fluid, Antifreeze, Motor Oil, Unleaded Gasoline, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8278434002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
8278434002
Heat Shrink Tubing 8278434002
Body Features Flexibility : Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Power Steering Fluid, Antifreeze, Motor Oil, Unleaded Gasoline, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : (ATF) Automatic Transmission Fluid, Power Steering Fluid, Antifreeze, Motor Oil, Unleaded Gasoline, Brake Fluid, Diesel Fuel
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Dimensions


  • Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ]

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Wrinkling

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Properties : Splash Protection
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 8278434002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
8278434002
shrink tube 8278434002
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 8278434002 8278434002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 035250-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details