TE Connectivity Eurocard Connectors 827803-1

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 96 Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board DIN Level : II DIN Size : Standard Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 96 Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board DIN Level : II DIN Size : Standard Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 827803-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
827803-1
Eurocard Connectors 827803-1
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 96 Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board DIN Level : II DIN Size : Standard Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Power or Coaxial Positions : 2
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • DIN Level : II
  • DIN Size : Standard

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
96 Pos Housing Assy Rohs Compliant Amp - Te Connectivity - 89H8977 - Newark, An Avnet Company
Chicago, IL, United States
96 Pos Housing Assy Rohs Compliant Amp - Te Connectivity
89H8977
96 Pos Housing Assy Rohs Compliant Amp - Te Connectivity 89H8977
96 POS HOUSING ASSY ROHS COMPLIANT: YES

96 POS HOUSING ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 827803-1 89H8977
Product Name Eurocard Connectors 96 Pos Housing Assy Rohs Compliant Amp - Te Connectivity
Connector Type PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 16AC0512 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Eurocard Connectors - 5148020-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Coax Connectors - 1051906-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp
View Details