TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 827539-2

Description
Body Features Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 16 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 3 MM  [.118 INCH ] Dimensions Length : 68.7 MM  [2.7 INCH ] Profile Height from PCB : 17.7 MM  [.696 INCH ] Width : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 280 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 16 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 3 MM  [.118 INCH ] Dimensions Length : 68.7 MM  [2.7 INCH ] Profile Height from PCB : 17.7 MM  [.696 INCH ] Width : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 280 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 827539-2 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
827539-2
Automotive, Truck, Bus, & Off-Road Headers 827539-2
Body Features Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 16 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 3 MM  [.118 INCH ] Dimensions Length : 68.7 MM  [2.7 INCH ] Profile Height from PCB : 17.7 MM  [.696 INCH ] Width : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 280 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 16

Contact Features


  • Interface Plating : Tin (Sn)
  • Tab Thickness : .8 MM  [.031 INCH ]
  • Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Length : 68.7 MM  [2.7 INCH ]
  • Profile Height from PCB : 17.7 MM  [.696 INCH ]
  • Width : 25.5 MM  [1 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : With
  • Mounting Orientation : Horizontal/90°
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 280
  • Packaging Type : Box

Product Type Features


  • Connector System : Wire-to-Board
  • Hybrid Header : No
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 827539-2
Product Name Automotive, Truck, Bus, & Off-Road Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Automotive Headers - 1-1376111-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A28527-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers