TE Connectivity PCB Headers & Receptacles 827535-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 91 MM  [3.583 INCH ] Connector Width : 27 MM  [1.063 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.7 MM  [.697 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 91 MM  [3.583 INCH ] Connector Width : 27 MM  [1.063 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.7 MM  [.697 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 827535-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
827535-4
PCB Headers & Receptacles 827535-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 91 MM  [3.583 INCH ] Connector Width : 27 MM  [1.063 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.7 MM  [.697 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 25
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 3mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 91 MM  [3.583 INCH ]
  • Connector Width : 27 MM  [1.063 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 17.7 MM  [.697 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 827535-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103148-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102159-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details