TE Connectivity Receptacle Housing, 25Pos, Pa Gf, Black; Product Range Amp Te Connectivity 827249-2

Description
RECEPTACLE HOUSING, 25POS, PA GF, BLACK; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:25Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 25POS, PA GF, BLACK; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:25Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 25Pos, Pa Gf, Black; Product Range Amp Te Connectivity - 44AC0141 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 25Pos, Pa Gf, Black; Product Range Amp Te Connectivity
44AC0141
Receptacle Housing, 25Pos, Pa Gf, Black; Product Range Amp Te Connectivity 44AC0141
RECEPTACLE HOUSING, 25POS, PA GF, BLACK; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:25Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

RECEPTACLE HOUSING, 25POS, PA GF, BLACK; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:25Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44AC0141
Product Name Receptacle Housing, 25Pos, Pa Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details