Body Features Primary Product Color : Black
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 43.8 MM [1.724 INCH ] Connector Width : 28 MM [1.102 INCH ] Profile Height from PCB : 17.7 MM [.697 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Interface Number : 827603
Packaging Features Packaging Quantity : 360 Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 43.8 MM [1.724 INCH ] Connector Width : 28 MM [1.102 INCH ] Profile Height from PCB : 17.7 MM [.697 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Interface Number : 827603
Packaging Features Packaging Quantity : 360 Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 43.8 MM [1.724 INCH ] Connector Width : 28 MM [1.102 INCH ] Profile Height from PCB : 17.7 MM [.697 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Interface Number : 827603
Packaging Features Packaging Quantity : 360 Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 12
Number of Rows : 2
Number of Signal Positions : 12
PCB Mount Orientation : Horizontal
Contact Features
Contact Mating Area Plating Material : Tin
Contact Size : 3mm
Contact Type : Tab
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 3 MM [.118 INCH ]
Dimensions
Connector Length : 43.8 MM [1.724 INCH ]
Connector Width : 28 MM [1.102 INCH ]
Profile Height from PCB : 17.7 MM [.697 INCH ]
Housing Features
Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment
Mating Alignment : With
Mounting Holes : With
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Solder Tail
Panel Mount Feature : Without
Operation/Application
Circuit Application : Signal
Shielded : No
Other
Interface Number : 827603
Packaging Features
Packaging Quantity : 360
Packaging Type : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder