TE Connectivity Connectors,Interconnects 827229-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Shrouding: Unshrouded Termination: Solder Fastening Type: Lever Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Shrouding: Unshrouded Termination: Solder Fastening Type: Lever Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Shrouding: Unshrouded Termination: Solder Fastening Type: Lever Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Lever Lock
Insulation Height: 0.228" (5.80mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
12-P Mini-Timer Rohs Compliant Amp - Te Connectivity - 16H7777 - Newark, An Avnet Company
Chicago, IL, United States
12-P Mini-Timer Rohs Compliant Amp - Te Connectivity
16H7777
12-P Mini-Timer Rohs Compliant Amp - Te Connectivity 16H7777
12-P MINI-TIMER ROHS COMPLIANT: YES

12-P MINI-TIMER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 16H7777
Product Name Connectors,Interconnects 12-P Mini-Timer Rohs Compliant Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products