Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 76
Number of Rows: 5 + 2
Row Spacing - Mating: 0.165" (4.20mm)
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |