TE Connectivity PCB Headers & Receptacles 827050-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 71.8 MM  [2.82 INCH ] Connector Width : 27.8 MM  [1.09 INCH ] Profile Height from PCB : 15 MM  [.59 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 827249, 281810, 963317, 963325 Packaging Features Packaging Quantity : 126 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 71.8 MM  [2.82 INCH ] Connector Width : 27.8 MM  [1.09 INCH ] Profile Height from PCB : 15 MM  [.59 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 827249, 281810, 963317, 963325 Packaging Features Packaging Quantity : 126 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 827050-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
827050-1
PCB Headers & Receptacles 827050-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 71.8 MM  [2.82 INCH ] Connector Width : 27.8 MM  [1.09 INCH ] Profile Height from PCB : 15 MM  [.59 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 827249, 281810, 963317, 963325 Packaging Features Packaging Quantity : 126 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 25
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 3mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 71.8 MM  [2.82 INCH ]
  • Connector Width : 27.8 MM  [1.09 INCH ]
  • Profile Height from PCB : 15 MM  [.59 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 827249, 281810, 963317, 963325

Packaging Features


  • Packaging Quantity : 126
  • Packaging Type : Tray

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now
Headers, Male Pins - 827050-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
827050-1
Headers, Male Pins 827050-1
CONN HEADER R/A 25POS 5MM

CONN HEADER R/A 25POS 5MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 827050-1 827050-1
Product Name PCB Headers & Receptacles Headers, Male Pins
Product Type IC Headers Plug
Contact Plating Tin
Number of Contacts 25 25
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102567-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102154-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102618-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
PCB Headers & Receptacles - 103165-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers