TE Connectivity Multi Purpose 827039-2

Description
CIC.SOCKET ASSY.
Request a Quote Datasheet
Description
CIC.SOCKET ASSY.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 17-827039-2TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-827039-2TR-ND
Multi Purpose 17-827039-2TR-ND
CIC.SOCKET ASSY.

CIC.SOCKET ASSY.

Buy Now Datasheet
Multi Purpose - 17-827039-2CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-827039-2CT-ND
Multi Purpose 17-827039-2CT-ND
CIC.SOCKET ASSY.

CIC.SOCKET ASSY.

Buy Now Datasheet
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity - 38AC3283 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
38AC3283
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity 38AC3283
CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; WireRoHS Compliant: Yes

CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; WireRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity - 29AH8923 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
29AH8923
Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity 29AH8923
CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; WireRoHS Compliant: Yes

CONTACT, SOCKET, 0.5-1MM2, CRIMP; Product Range:Econoseal E Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; WireRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-827039-2TR-ND 38AC3283
Product Name Multi Purpose Contact, Socket, 0.5-1Mm2, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details