TE Connectivity Multi Purpose 827039-1

Description
Socket Contact Tin Crimp 17-20 AWG
Request a Quote Datasheet
Description
Socket Contact Tin Crimp 17-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 17-827039-1TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-827039-1TR-ND
Multi Purpose 17-827039-1TR-ND
Socket Contact Tin Crimp 17-20 AWG

Socket Contact Tin Crimp 17-20 AWG

Buy Now Datasheet
Multi Purpose - 17-827039-1CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-827039-1CT-ND
Multi Purpose 17-827039-1CT-ND
Socket Contact Tin Crimp 17-20 AWG

Socket Contact Tin Crimp 17-20 AWG

Buy Now Datasheet
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9857 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity
64AH9857
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity 64AH9857
CONTACT, SOCKET, 17-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9856 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity
64AH9856
Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity 64AH9856
CONTACT, SOCKET, 17-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Econoseal E Series Connectors; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-827039-1TR-ND 64AH9857
Product Name Multi Purpose Contact, Socket, 17-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 17 to 20 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details