TE Connectivity Heat Shrink Tubing 8268294002

Description
Body Features Flexibility : Very Flexible Fluid Type : Motor Oil, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Power Steering Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Motor Oil, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Power Steering Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8268294002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
8268294002
Heat Shrink Tubing 8268294002
Body Features Flexibility : Very Flexible Fluid Type : Motor Oil, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Power Steering Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Motor Oil, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Power Steering Fluid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Dimensions


  • Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ]

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure C

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Wrinkling

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 8268294002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
8268294002
shrink tube 8268294002
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 8268294002 8268294002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0619356004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sleeving Shrink Tubing
View Details