TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 826632-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Packaging: Bulk Part Status: Obsolete Contact Type: Forked Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm) Overall Contact Length: 0.520" (13.21mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Packaging: Bulk Part Status: Obsolete Contact Type: Forked Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm) Overall Contact Length: 0.520" (13.21mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Packaging: Bulk Part Status: Obsolete Contact Type: Forked Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm) Overall Contact Length: 0.520" (13.21mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Packaging: Bulk
Part Status: Obsolete
Contact Type: Forked
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.030" (0.75mm)
Overall Contact Length: 0.520" (13.21mm)
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1826777 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details