TE Connectivity PCB Headers & Receptacles 826632-5

Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 826632-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
826632-5
PCB Headers & Receptacles 826632-5
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .63 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VRMS) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .63 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366063-826632-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1366063-826632-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1366063-826632-5
Win Source Part Number: 1366063-826632-5 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Bulk Product Status: Active Base Product Number: 826632 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 5A Style: Board to Board or Cable Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.264" (6.70mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.500" (12.70mm) Insulation Height: 0.110" (2.79mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Insulation Color: Green Contact Finish Thickness - Post: 118.1µin (3.00µm)

Win Source Part Number: 1366063-826632-5
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod II
Package: Bulk
Product Status: Active
Base Product Number: 826632
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 5A
Style: Board to Board or Cable
Connector Type: Header, Breakaway
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 10
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.264" (6.70mm)
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.500" (12.70mm)
Insulation Height: 0.110" (2.79mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.90µin (0.099µm)
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Insulation Color: Green
Contact Finish Thickness - Post: 118.1µin (3.00µm)

Buy Now Datasheet
Headers & Wire Housings - 826632-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
826632-5
Headers & Wire Housings 826632-5
5P AMPMODU II PIN HDR

5P AMPMODU II PIN HDR

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
826632-5
Headers & Wire Housings 826632-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings 2X05P DUAL ROW - 792-826632-5 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings 2X05P DUAL ROW
792-826632-5
Headers & Wire Housings 2X05P DUAL ROW 792-826632-5
Headers & Wire Housings 2X05P DUAL ROW

Headers & Wire Housings 2X05P DUAL ROW

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Utmel Electronic Limited
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 826632-5 1366063-826632-5 826632-5 792-826632-5
Product Name PCB Headers & Receptacles Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Headers & Wire Housings 2X05P DUAL ROW
Mounting Through-Hole; Board Mount Through-Hole; Through Hole Through-Hole; Through Hole
Current Rating 5 amps 5 amps 3 amps
Dielectric Withstanding Voltage 0.7500 kilovolts
Operating Temperature -65 to 105 C (-85 to 221 F) -65 to 105 C (-85 to 221 F) -65 to 105 C (-85 to 221 F)
Contact Plating Tin Gold; Gold Gold; Gold, Tin
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102089-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers