TE Connectivity ™ Development Boards, Kits, Programmers - Evaluation Boards - Sensors 826632-3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Packaging: Bulk
Connector Type: Receptacle
Contact Type: Female Socket
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CY2-143+,DG1847,24FM01,50 - TB-851-143+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576792 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH25AL12-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers