TE Connectivity Connector Systems Amp - Te Connectivity 826629-2.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 15AC5819 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
15AC5819
Connector Systems Amp - Te Connectivity 15AC5819
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5819
Product Name Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details