TE Connectivity Cable Hood Kit, 180Deg, Thermoplastic; Accessory Type Amp Te Connectivity 826198-1

Description
CABLE HOOD KIT, 180DEG, THERMOPLASTIC; Accessory Type:Cable Hood Kit; For Use With:AMP Type F Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic, Glass Filled Body; Product Range:EUROCARDRoHS Compliant: Yes
Description
CABLE HOOD KIT, 180DEG, THERMOPLASTIC; Accessory Type:Cable Hood Kit; For Use With:AMP Type F Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic, Glass Filled Body; Product Range:EUROCARDRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Hood Kit, 180Deg, Thermoplastic; Accessory Type Amp Te Connectivity - 18AH0504 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hood Kit, 180Deg, Thermoplastic; Accessory Type Amp Te Connectivity
18AH0504
Cable Hood Kit, 180Deg, Thermoplastic; Accessory Type Amp Te Connectivity 18AH0504
CABLE HOOD KIT, 180DEG, THERMOPLASTIC; Accessory Type:Cable Hood Kit; For Use With:AMP Type F Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic, Glass Filled Body; Product Range:EUROCARDRoHS Compliant: Yes

CABLE HOOD KIT, 180DEG, THERMOPLASTIC; Accessory Type:Cable Hood Kit; For Use With:AMP Type F Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic, Glass Filled Body; Product Range:EUROCARDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0504
Product Name Cable Hood Kit, 180Deg, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details