TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 826195-1

Description
Body Features Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 3 MM  [.118 INCH ] Dimensions Length : 88.9 MM  [3.5 INCH ] Profile Height from PCB : 17.7 MM  [.696 INCH ] Width : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 208 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 3 MM  [.118 INCH ] Dimensions Length : 88.9 MM  [3.5 INCH ] Profile Height from PCB : 17.7 MM  [.696 INCH ] Width : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 208 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 826195-1 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
826195-1
Automotive, Truck, Bus, & Off-Road Headers 826195-1
Body Features Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 25 Contact Features Interface Plating : Tin (Sn) Tab Thickness : .8 MM  [.031 INCH ] Tab Width : 3 MM  [.118 INCH ] Dimensions Length : 88.9 MM  [3.5 INCH ] Profile Height from PCB : 17.7 MM  [.696 INCH ] Width : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 208 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method : Through Hole - Solder

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 25

Contact Features


  • Interface Plating : Tin (Sn)
  • Tab Thickness : .8 MM  [.031 INCH ]
  • Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Length : 88.9 MM  [3.5 INCH ]
  • Profile Height from PCB : 17.7 MM  [.696 INCH ]
  • Width : 25.5 MM  [1 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : With
  • Mounting Orientation : Horizontal/90°
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 208
  • Packaging Type : Box

Product Type Features


  • Connector System : Wire-to-Board
  • Hybrid Header : No
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 826195-1
Product Name Automotive, Truck, Bus, & Off-Road Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Connector Systems Amp - Te Connectivity - 30AC3029 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details