TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity 826008-5

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity - 95C3002 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity
95C3002
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity 95C3002
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 2Pos, 5Mm Te Connectivity - 51AK9803 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 5Mm Te Connectivity
51AK9803
Connector Housing, Rcpt, 2Pos, 5Mm Te Connectivity 51AK9803
CONNECTOR HOUSING, RCPT, 2POS, 5MM

CONNECTOR HOUSING, RCPT, 2POS, 5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95C3002
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details