TE Connectivity Data Bus Terminators 825863-000

Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : B Operation/Applicatio n Space-Grade : No Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : B Operation/Applicatio n Space-Grade : No Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - 825863-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
825863-000
Data Bus Terminators 825863-000
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : B Operation/Applicatio n Space-Grade : No Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 3000

Mechanical Attachment


  • Polarization Code : B

Operation/Application


  • Space-Grade : No

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 825863-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2475121-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 049092-013 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 269683-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details