Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331982-825414-5
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 2
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -825414-5-LSI
Base Product Number: 825414
RoHS Status: ROHS3 Compliant
2 Pos 5mm Crimp Wire Housing, Female, Black, Signal Product overview: 825414-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-825414-5 can be used for catalog matching and distributor lookup.
2 Rectangular Connectors - Housings Receptacle Black
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1331982-825414-5 | 340-825414-5 | 825414-5-ND |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Electronic Connector | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |