TE Connectivity PCB Headers & Receptacles 825213-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 114 MM  [4.488 INCH ] Connector Width : 25 MM  [.984 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.7 MM  [.697 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Other Interface Number : 108-5102-1 Packaging Features Packaging Quantity : 176 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 114 MM  [4.488 INCH ] Connector Width : 25 MM  [.984 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.7 MM  [.697 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Other Interface Number : 108-5102-1 Packaging Features Packaging Quantity : 176 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 825213-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
825213-2
PCB Headers & Receptacles 825213-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 35 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 114 MM  [4.488 INCH ] Connector Width : 25 MM  [.984 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.7 MM  [.697 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Other Interface Number : 108-5102-1 Packaging Features Packaging Quantity : 176 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 35
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 114 MM  [4.488 INCH ]
  • Connector Width : 25 MM  [.984 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 17.7 MM  [.697 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Other


  • Interface Number : 108-5102-1

Packaging Features


  • Packaging Quantity : 176
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 825213-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102322-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102393-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103239-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers