TE Connectivity Liquid Level Switches 82512-000

Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Bottom, Top Fluid Type : Fuel, Oil, Alcohol Seal Material : Nitrile Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .74
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Bottom, Top Fluid Type : Fuel, Oil, Alcohol Seal Material : Nitrile Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 82512-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
82512-000
Liquid Level Switches 82512-000
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Bottom, Top Fluid Type : Fuel, Oil, Alcohol Seal Material : Nitrile Contact Features Contact Form : A+B Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .74

Body Features


  • Case Material : Glass Filled Nylon 6.6
  • Entry Style : Bottom, Top
  • Fluid Type : Fuel, Oil, Alcohol
  • Seal Material : Nitrile

Contact Features


  • Contact Form : A+B

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : M16 Internal

Product Type Features


  • Float SG : .74
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 82512-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A0A-0402 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10208854-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 50-02-2790 - TE Connectivity
Specs
Media Type Liquid
Meter Technology Type Other (Such as tilt etc.)
View Details
Water-Level Sensors - 10229634-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details