TE Connectivity Cable Transitions & Breakouts 825088-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 562A Size Code : 067 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 562A Size Code : 067 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 825088-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
825088-000
Cable Transitions & Breakouts 825088-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 562A Size Code : 067 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 26.7 - 55.6 MM  [1.05 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 3) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 4) : 13 - 26.9 MM  [.51 - 1.06 INCH ]

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 562A
  • Size Code : 067

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 825088-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
825088-000
shrink tube 825088-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 825088-000 825088-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P046 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 001491-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details