Body Features Flexibility : Flexible Fluid Type : Water, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 4.8 MM [.187 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM [.093 - .187 INCH ] Recovered Inside Diameter (Max) : 2.4 MM [.093 INCH ] Recovered Wall Thickness (Nominal) : .5 MM [.019 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM [.004 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : ZH-100 Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -30 - 105 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Body Features
- Flexibility : Flexible
- Fluid Type : Water, Hydraulic Fluid, Gasoline
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 1220 MM [48.031 INCH ]
- Expanded Inside Diameter (Min) : 4.8 MM [.187 INCH ]
- Heat Shrink Tubing Size Range : 2.4 - 4.8 MM [.093 - .187 INCH ]
- Recovered Inside Diameter (Max) : 2.4 MM [.093 INCH ]
- Recovered Wall Thickness (Nominal) : .5 MM [.019 INCH ]
- Recovered Wall Thickness (Tolerance) : .1 MM [.004 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : ZH-100
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Fluids
- Operating Temperature Range (DEGC) : -30 - 105
- Recovery Temperature (DEGC) : 120
- Shrink Temperature (Min) (DEGC) : 80