TE Connectivity EMC Chokes 824057-SF

Description
Body Features Product Orientation : Vertical Product Weight : 390 G  [13.75 OZ ] Dimensions Product Height : 74 MM  [2.91 INCH ] Product Length : 71 MM  [2.79 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 85 Operating Voltage (Max) (VDC) : 450 Overvoltage Category : III Industry Standards Certified To : UL 1446, UL/IEC 60938-1/-2 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 390 G  [13.75 OZ ] Dimensions Product Height : 74 MM  [2.91 INCH ] Product Length : 71 MM  [2.79 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 85 Operating Voltage (Max) (VDC) : 450 Overvoltage Category : III Industry Standards Certified To : UL 1446, UL/IEC 60938-1/-2 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 824057-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
824057-SF
EMC Chokes 824057-SF
Body Features Product Orientation : Vertical Product Weight : 390 G  [13.75 OZ ] Dimensions Product Height : 74 MM  [2.91 INCH ] Product Length : 71 MM  [2.79 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 85 Operating Voltage (Max) (VDC) : 450 Overvoltage Category : III Industry Standards Certified To : UL 1446, UL/IEC 60938-1/-2 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 390 G  [13.75 OZ ]

Dimensions


  • Product Height : 74 MM  [2.91 INCH ]
  • Product Length : 71 MM  [2.79 INCH ]
  • Product Width : 46 MM  [1.81 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 85
  • Operating Voltage (Max) (VDC) : 450
  • Overvoltage Category : III

Industry Standards


  • Certified To : UL 1446, UL/IEC 60938-1/-2
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 824057-SF
Product Name EMC Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Power Inductors - 1-2176785-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Power Inductors - 2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details