TE Connectivity Terminal Block, Barrier, 12-1/0Awg; For Use With Buchanan - Te Connectivity 824-BU

Description
TERMINAL BLOCK, BARRIER, 12-1/0AWG; For Use With:-; Accessory Type:-; Product Range:-; Connector Mounting:DIN Rail Mount; Connector Type:Terminal Block, Barrier; Contact Material:Copper; No. of Levels:1; No. of Positions:2Positions RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12-1/0AWG; For Use With:-; Accessory Type:-; Product Range:-; Connector Mounting:DIN Rail Mount; Connector Type:Terminal Block, Barrier; Contact Material:Copper; No. of Levels:1; No. of Positions:2Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12-1/0Awg; For Use With Buchanan - Te Connectivity - 16F4964 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12-1/0Awg; For Use With Buchanan - Te Connectivity
16F4964
Terminal Block, Barrier, 12-1/0Awg; For Use With Buchanan - Te Connectivity 16F4964
TERMINAL BLOCK, BARRIER, 12-1/0AWG; For Use With:-; Accessory Type:-; Product Range:-; Connector Mounting:DIN Rail Mount; Connector Type:Terminal Block, Barrier; Contact Material:Copper; No. of Levels:1; No. of Positions:2Positions RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12-1/0AWG; For Use With:-; Accessory Type:-; Product Range:-; Connector Mounting:DIN Rail Mount; Connector Type:Terminal Block, Barrier; Contact Material:Copper; No. of Levels:1; No. of Positions:2Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F4964
Product Name Terminal Block, Barrier, 12-1/0Awg; For Use With Buchanan - Te Connectivity
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details