TE Connectivity Dip Socket, 24 Position, Through Hole; No. Of Contacts Te Connectivity 824-AG11D-LF

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Dip Socket, 24 Position, Through Hole; No. Of Contacts Te Connectivity - 16M3453 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24 Position, Through Hole; No. Of Contacts Te Connectivity
16M3453
Dip Socket, 24 Position, Through Hole; No. Of Contacts Te Connectivity 16M3453
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
824-Ag11D-Lf=800 Dip,pcb,au/sn Buchanan - Te Connectivity - 42AJ7237 - Newark, An Avnet Company
Chicago, IL, United States
824-Ag11D-Lf=800 Dip,pcb,au/sn Buchanan - Te Connectivity
42AJ7237
824-Ag11D-Lf=800 Dip,pcb,au/sn Buchanan - Te Connectivity 42AJ7237
824-AG11D-LF=800 DIP,PCB,AU/SN

824-AG11D-LF=800 DIP,PCB,AU/SN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 824-AG11D-LF 16M3453
Product Name Dip Socket, 24 Position, Through Hole; No. Of Contacts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details