TE Connectivity Cable Transitions & Breakouts 823963-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 6 Dimensions Inside Diameter Range (Body) : 9.1 - 14.2 MM  [.36 - .56 INCH ] Inside Diameter Range (Leg 1) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 2) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 3) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 4) : 1.7 - 3 MM  [.7 - .12 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 602A Size Code : 012 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 6 Dimensions Inside Diameter Range (Body) : 9.1 - 14.2 MM  [.36 - .56 INCH ] Inside Diameter Range (Leg 1) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 2) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 3) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 4) : 1.7 - 3 MM  [.7 - .12 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 602A Size Code : 012 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823963-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823963-000
Cable Transitions & Breakouts 823963-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 6 Dimensions Inside Diameter Range (Body) : 9.1 - 14.2 MM  [.36 - .56 INCH ] Inside Diameter Range (Leg 1) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 2) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 3) : 1.7 - 3 MM  [.7 - .12 INCH ] Inside Diameter Range (Leg 4) : 1.7 - 3 MM  [.7 - .12 INCH ] Other Adhesive Code : S1017, S1048 Molded Part Shape Code : 602A Size Code : 012 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 6

Dimensions


  • Inside Diameter Range (Body) : 9.1 - 14.2 MM  [.36 - .56 INCH ]
  • Inside Diameter Range (Leg 1) : 1.7 - 3 MM  [.7 - .12 INCH ]
  • Inside Diameter Range (Leg 2) : 1.7 - 3 MM  [.7 - .12 INCH ]
  • Inside Diameter Range (Leg 3) : 1.7 - 3 MM  [.7 - .12 INCH ]
  • Inside Diameter Range (Leg 4) : 1.7 - 3 MM  [.7 - .12 INCH ]

Other


  • Adhesive Code : S1017, S1048
  • Molded Part Shape Code : 602A
  • Size Code : 012

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 823963-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823963-000
shrink tube 823963-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823963-000 823963-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 020920-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Tubing - 0567954002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 087454-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers