Body Features Cable Color : Red
Configuration Features Number of Conductors : 3
Dimensions Product Length : 2000 MM [78.7 INCH ] Wire Size (MMSQ) : 1
Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VAC) : 250
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2
Usage Conditions Cable Type : Power Cable
Body Features
Configuration Features
Dimensions
- Product Length : 2000 MM [78.7 INCH ]
- Wire Size (MMSQ) : 1
Electrical Characteristics
- Current Rating (Max) (AMP) : 10
- Operating Voltage (Max) (VAC) : 250
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-2
Usage Conditions