TE Connectivity Cable Transitions & Breakouts 823782-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 25.4 - 55.6 MM  [1 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Other Molded Part Shape Code : 462A Size Code : 046 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 25.4 - 55.6 MM  [1 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Other Molded Part Shape Code : 462A Size Code : 046 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823782-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823782-000
Cable Transitions & Breakouts 823782-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 25.4 - 55.6 MM  [1 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 3) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Other Molded Part Shape Code : 462A Size Code : 046 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 25.4 - 55.6 MM  [1 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ]
  • Inside Diameter Range (Leg 3) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ]

Other


  • Molded Part Shape Code : 462A
  • Size Code : 046

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 823782-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823782-000
shrink tube 823782-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
823782-000
shrink tube 823782-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823782-000 823782-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 029629-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0582484002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers