TE Connectivity Cable Transitions & Breakouts 823755-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 54.6 - 91.4 MM  [2.15 - 3.6 INCH ] Inside Diameter Range (Leg 1) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 2) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 3) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 060 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 54.6 - 91.4 MM  [2.15 - 3.6 INCH ] Inside Diameter Range (Leg 1) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 2) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 3) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 060 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823755-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823755-000
Cable Transitions & Breakouts 823755-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 54.6 - 91.4 MM  [2.15 - 3.6 INCH ] Inside Diameter Range (Leg 1) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 2) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Inside Diameter Range (Leg 3) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 462A Size Code : 060 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 54.6 - 91.4 MM  [2.15 - 3.6 INCH ]
  • Inside Diameter Range (Leg 1) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ]
  • Inside Diameter Range (Leg 2) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ]
  • Inside Diameter Range (Leg 3) : 27.4 - 45.7 MM  [1.08 - 1.8 INCH ]

Other


  • Adhesive Code : S1125
  • Molded Part Shape Code : 462A
  • Size Code : 060

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 823755-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823755-000
shrink tube 823755-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823755-000 823755-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021032009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 057211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Solder Sleeve - A132340-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
shrink tube - 063749-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details