TE Connectivity Cable Transitions & Breakouts 823662-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 20.5 MM  [.24 - .81 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 6.8 MM  [.13 - .27 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 6.8 MM  [.13 - .27 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 20.5 MM  [.24 - .81 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 6.8 MM  [.13 - .27 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 6.8 MM  [.13 - .27 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823662-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823662-000
Cable Transitions & Breakouts 823662-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 20.5 MM  [.24 - .81 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 6.8 MM  [.13 - .27 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 6.8 MM  [.13 - .27 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 6.1 - 20.5 MM  [.24 - .81 INCH ]
  • Inside Diameter Range (Leg 1) : 3.3 - 6.8 MM  [.13 - .27 INCH ]
  • Inside Diameter Range (Leg 2) : 3.3 - 6.8 MM  [.13 - .27 INCH ]

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 382A
  • Size Code : 012

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 823662-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823662-000
shrink tube 823662-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
823662-000
shrink tube 823662-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823662-000 823662-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063749-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 046571J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details