TE Connectivity Cable Transitions & Breakouts 823440-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 9.9 - 27.9 MM  [.39 - 1.1 INCH ] Inside Diameter Range (Leg 1) : 9.9 - 18 MM  [.39 - .71 INCH ] Inside Diameter Range (Leg 2) : 7.3 - 13.2 MM  [.29 - .52 INCH ] Other Molded Part Shape Code : 342A Size Code : 313 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 9.9 - 27.9 MM  [.39 - 1.1 INCH ] Inside Diameter Range (Leg 1) : 9.9 - 18 MM  [.39 - .71 INCH ] Inside Diameter Range (Leg 2) : 7.3 - 13.2 MM  [.29 - .52 INCH ] Other Molded Part Shape Code : 342A Size Code : 313 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823440-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823440-000
Cable Transitions & Breakouts 823440-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 9.9 - 27.9 MM  [.39 - 1.1 INCH ] Inside Diameter Range (Leg 1) : 9.9 - 18 MM  [.39 - .71 INCH ] Inside Diameter Range (Leg 2) : 7.3 - 13.2 MM  [.29 - .52 INCH ] Other Molded Part Shape Code : 342A Size Code : 313 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 9.9 - 27.9 MM  [.39 - 1.1 INCH ]
  • Inside Diameter Range (Leg 1) : 9.9 - 18 MM  [.39 - .71 INCH ]
  • Inside Diameter Range (Leg 2) : 7.3 - 13.2 MM  [.29 - .52 INCH ]

Other


  • Molded Part Shape Code : 342A
  • Size Code : 313

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 823440-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823440-000
shrink tube 823440-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823440-000 823440-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 099895-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 041925N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0442512001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details