TE Connectivity Cable Transitions & Breakouts 823340-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 6.6 MM  [.13 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 6.6 MM  [.13 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 6.6 MM  [.13 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 6.6 MM  [.13 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823340-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823340-000
Cable Transitions & Breakouts 823340-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM  [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 6.6 MM  [.13 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 6.6 MM  [.13 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 382A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.1 - 13.2 MM  [.24 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 3.3 - 6.6 MM  [.13 - .26 INCH ]
  • Inside Diameter Range (Leg 2) : 3.3 - 6.6 MM  [.13 - .26 INCH ]

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 382A
  • Size Code : 012

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 823340-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823340-000
shrink tube 823340-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
823340-000
shrink tube 823340-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823340-000 823340-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0546232001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 007510-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024239-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 0081930003 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details