TE Connectivity Cable Transitions & Breakouts 823316-000

Description
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 13.7 - 26.9 MM  [.54 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : S1125 Comment : Contact Raychem for additional adhesive and/or cut off boot length information Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 342A Product Type Features Molded Part Shape : Y Shape Size Code : 058 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 13.7 - 26.9 MM  [.54 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : S1125 Comment : Contact Raychem for additional adhesive and/or cut off boot length information Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 342A Product Type Features Molded Part Shape : Y Shape Size Code : 058 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823316-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823316-000
Cable Transitions & Breakouts 823316-000
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 13.7 - 26.9 MM  [.54 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : S1125 Comment : Contact Raychem for additional adhesive and/or cut off boot length information Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 342A Product Type Features Molded Part Shape : Y Shape Size Code : 058 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Polyolefin Flexible Modified
  • Material Code : 4
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ]
  • Inside Diameter Range (Leg 2) : 13.7 - 26.9 MM  [.54 - 1.06 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Code : S1125
  • Comment : Contact Raychem for additional adhesive and/or cut off boot length information
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 342A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 058

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 823316-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details