TE Connectivity Cable Transitions & Breakouts 823280-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 462A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 462A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823280-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823280-000
Cable Transitions & Breakouts 823280-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.6 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 462A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 6.6 - 13.2 MM  [.26 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 3.6 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 2) : 3.6 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 3) : 3.6 - 6.6 MM  [.14 - .26 INCH ]

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 462A
  • Size Code : 011

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 823280-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823280-000
shrink tube 823280-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
823280-000
shrink tube 823280-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823280-000 823280-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 091605-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - A132340-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
shrink tube - 049491-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details