TE Connectivity Cable Transitions & Breakouts 823249-000

Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 18.8 - 35.6 MM  [.74 - 1.4 INCH ] Inside Diameter Range (Leg 1) : 18.8 - 35.6 MM  [.74 - 1.4 INCH ] Inside Diameter Range (Leg 2) : 5.3 - 10.2 MM  [.21 - .4 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 42 Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 362A Product Type Features Molded Part Shape : Y Shape Size Code : 114 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 18.8 - 35.6 MM  [.74 - 1.4 INCH ] Inside Diameter Range (Leg 1) : 18.8 - 35.6 MM  [.74 - 1.4 INCH ] Inside Diameter Range (Leg 2) : 5.3 - 10.2 MM  [.21 - .4 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 42 Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 362A Product Type Features Molded Part Shape : Y Shape Size Code : 114 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823249-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823249-000
Cable Transitions & Breakouts 823249-000
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 18.8 - 35.6 MM  [.74 - 1.4 INCH ] Inside Diameter Range (Leg 1) : 18.8 - 35.6 MM  [.74 - 1.4 INCH ] Inside Diameter Range (Leg 2) : 5.3 - 10.2 MM  [.21 - .4 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 42 Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 362A Product Type Features Molded Part Shape : Y Shape Size Code : 114 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 18.8 - 35.6 MM  [.74 - 1.4 INCH ]
  • Inside Diameter Range (Leg 1) : 18.8 - 35.6 MM  [.74 - 1.4 INCH ]
  • Inside Diameter Range (Leg 2) : 5.3 - 10.2 MM  [.21 - .4 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Code : 42
  • Adhesive Options : /42 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 362A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 114

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 823249-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 078767-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details