TE Connectivity Cable Transitions & Breakouts 823178-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 13.7 - 26.9 MM  [.54 - 1.06 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 342A Size Code : 058 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 13.7 - 26.9 MM  [.54 - 1.06 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 342A Size Code : 058 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 823178-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
823178-000
Cable Transitions & Breakouts 823178-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 13.7 - 26.9 MM  [.54 - 1.06 INCH ] Other Adhesive Code : S1125 Molded Part Shape Code : 342A Size Code : 058 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ]
  • Inside Diameter Range (Leg 2) : 13.7 - 26.9 MM  [.54 - 1.06 INCH ]

Other


  • Adhesive Code : S1125
  • Molded Part Shape Code : 342A
  • Size Code : 058

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 823178-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
823178-000
shrink tube 823178-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
823178-000
shrink tube 823178-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 823178-000 823178-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0181534002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Crosslinked Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details